10-Bit, 12.5 us DAC, Serial Input, Low Power 8-VSSOP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC5615CDGKG4 |
| Product Name | TLC5615 10-Bit, 12.5 us DAC, Serial Input, Low Power |
| Interface Type | Serial; SPI |
| Package Type | PDIP,SOIC,VSSOP |
| Screening Level | Catalog |
| Resolution | 10 bits |
| INL | 1 LSB |