Triple 10-Bit 180-MSPS Graphics and Video DAC 48-HTQFP 0 to 70
Triple 10-bit 180MSPS DAC, HTQFP, Parallel Interface Product overview: THS8136PHP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-THS8136PHP can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.015us Settling Time, PQFP48
IC VIDEO DAC 10BIT 180M 48HTQFP
IC 10BIT 180MSPS DAC VID 48HTQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | THS8136PHP | 768-THS8136PHP | THS8136PHP | THS8136PHP | 815-THS8136PHP |
| Product Name | THS8136 Triple 10-Bit 180-MSPS Graphics and Video DAC | Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | IC 10BIT 180MSPS DAC VID 48HTQFP | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | ||
| Package Type | HTQFP | QFP; TQFP; HTQFP48 | QFP | QFP; 48-PowerTQFP | |
| Resolution | 10 bits | 10 bits | |||
| Dissipation | 475 milliwatts | 475 milliwatts | |||
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |