Texas Instruments Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose PCM1840IRTWR

Description
Win Source Part Number: 970128-PCM1840IRTWR Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: ADC, Audio Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Sampling Rate (Per Second): 192kHz Data Interface: I²S, TDM Number of Channels: 4 Resolution (Bits): 32 b Voltage Supply Source: Analog and Digital Voltage - Supply: 3V ~ 3.6V, 3V ~ 3.6V Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-WQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-PCM1840IRTWRDKR, 296-PCM1840IRTWRTR,2 96-PCM1840IRTWRCT Base Product Number: PCM1840
Request a Quote Datasheet
Description
Win Source Part Number: 970128-PCM1840IRTWR Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: ADC, Audio Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Sampling Rate (Per Second): 192kHz Data Interface: I²S, TDM Number of Channels: 4 Resolution (Bits): 32 b Voltage Supply Source: Analog and Digital Voltage - Supply: 3V ~ 3.6V, 3V ~ 3.6V Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-WQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-PCM1840IRTWRDKR, 296-PCM1840IRTWRTR,2 96-PCM1840IRTWRCT Base Product Number: PCM1840
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 970128-PCM1840IRTWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
970128-PCM1840IRTWR
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 970128-PCM1840IRTWR
Win Source Part Number: 970128-PCM1840IRTWR Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: ADC, Audio Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Sampling Rate (Per Second): 192kHz Data Interface: I²S, TDM Number of Channels: 4 Resolution (Bits): 32 b Voltage Supply Source: Analog and Digital Voltage - Supply: 3V ~ 3.6V, 3V ~ 3.6V Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-WQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-PCM1840IRTWRDKR, 296-PCM1840IRTWRTR,2 96-PCM1840IRTWRCT Base Product Number: PCM1840

Win Source Part Number: 970128-PCM1840IRTWR
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Type: ADC, Audio
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Sampling Rate (Per Second): 192kHz
Data Interface: I²S, TDM
Number of Channels: 4
Resolution (Bits): 32 b
Voltage Supply Source: Analog and Digital
Voltage - Supply: 3V ~ 3.6V, 3V ~ 3.6V
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-PCM1840IRTWRDKR,296-PCM1840IRTWRTR,296-PCM1840IRTWRCT
Base Product Number: PCM1840

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1840IRTWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1840IRTWR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1840IRTWR
QUAD-CHANNEL 32-BIT 192-KHZ AUDI

QUAD-CHANNEL 32-BIT 192-KHZ AUDI

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 970128-PCM1840IRTWR PCM1840IRTWR
Product Name Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type I²S, TDM
Unlock Full Specs
to access all available technical data