Texas Instruments PCM5101A 2VRMS DirectPath?, 106dB Audio Stereo DAC with 32-bit PCM5101APWR

Description
2VRMS DirectPath?, 106dB Audio Stereo DAC with 32-bit 20-TSSOP -25 to 85
Request a Quote Datasheet
Description
2VRMS DirectPath?, 106dB Audio Stereo DAC with 32-bit 20-TSSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM5101A 2VRMS DirectPath?, 106dB Audio Stereo DAC with 32-bit - PCM5101APWR - Texas Instruments
Dallas, TX, United States
PCM5101A 2VRMS DirectPath?, 106dB Audio Stereo DAC with 32-bit
PCM5101APWR
PCM5101A 2VRMS DirectPath?, 106dB Audio Stereo DAC with 32-bit PCM5101APWR
2VRMS DirectPath?, 106dB Audio Stereo DAC with 32-bit 20-TSSOP -25 to 85

2VRMS DirectPath?, 106dB Audio Stereo DAC with 32-bit 20-TSSOP -25 to 85

Buy Now Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM5101APWR - 118501-PCM5101APWR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM5101APWR
118501-PCM5101APWR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM5101APWR 118501-PCM5101APWR
Manufacturer: Texas Instruments Win Source Part Number: 118501-PCM5101APWR Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: PCM Resolution (Bits): 16 b, 24 b, 32 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Sampling Rate: 384k Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 118501-PCM5101APWR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: PCM
Resolution (Bits): 16 b, 24 b, 32 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Sampling Rate: 384k
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
32-bit 384kHz TSSOP Digital-to-Analog Converter IC
768-PCM5101APWR
32-bit 384kHz TSSOP Digital-to-Analog Converter IC 768-PCM5101APWR
2VRMS DirectPath™, 106dB Audio Stereo DAC with 32-bit, 384kHz PCM Interface 20-TSSOP -25 to 85 Product overview: PCM5101APWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 384kHz, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 32-bit, 384kHz, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM5101APWR can be used for catalog matching and distributor lookup.

2VRMS DirectPath™, 106dB Audio Stereo DAC with 32-bit, 384kHz PCM Interface 20-TSSOP -25 to 85 Product overview: PCM5101APWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 384kHz, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 32-bit, 384kHz, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM5101APWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
ADC/DAC/Data Conversion >> ADC/DAC - Specialized - PCM5101APWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
ADC/DAC/Data Conversion >> ADC/DAC - Specialized
PCM5101APWR
ADC/DAC/Data Conversion >> ADC/DAC - Specialized PCM5101APWR
3V~3.6V PCM TSSOP-20 ADC/DAC - Specialized ROHS

3V~3.6V PCM TSSOP-20 ADC/DAC - Specialized ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM5101APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM5101APWR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM5101APWR
IC DAC 16/24/32BIT 384K 20TSSOP

IC DAC 16/24/32BIT 384K 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM5101APWR 118501-PCM5101APWR 768-PCM5101APWR PCM5101APWR PCM5101APWR
Product Name PCM5101A 2VRMS DirectPath?, 106dB Audio Stereo DAC with 32-bit Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM5101APWR 32-bit 384kHz TSSOP Digital-to-Analog Converter IC ADC/DAC/Data Conversion >> ADC/DAC - Specialized Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type HW PCM Serial PCM
Package Type TSSOP SOP; SSOP; TSSOP; 20-TSSOP TSSOP SSOP; TSSOP SSOP
Screening Level Catalog
Resolution 32 bits 32 bits 16 bits
Operating Temperature -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data