Texas Instruments PCM1741 98dB SNR Stereo DAC PCM1741E/2K

Description
98dB SNR Stereo DAC 16-SSOP
Request a Quote Datasheet
Description
98dB SNR Stereo DAC 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1741 98dB SNR Stereo DAC - PCM1741E/2K - Texas Instruments
Dallas, TX, United States
PCM1741 98dB SNR Stereo DAC
PCM1741E/2K
PCM1741 98dB SNR Stereo DAC PCM1741E/2K
98dB SNR Stereo DAC 16-SSOP

98dB SNR Stereo DAC 16-SSOP

Buy Now Datasheet
Singapore, Singapore
24BIT Digital-to-Analog Converter IC
768-PCM1741E/2K
24BIT Digital-to-Analog Converter IC 768-PCM1741E/2K
IC DAC/AUDIO 24BIT 100K 16SSOP Product overview: PCM1741E/2K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1741E/2K can be used for catalog matching and distributor lookup.

IC DAC/AUDIO 24BIT 100K 16SSOP Product overview: PCM1741E/2K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1741E/2K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1741E/2K
061303-PCM1741E/2K
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1741E/2K 061303-PCM1741E/2K
Manufacturer: Texas Instruments Win Source Part Number: 061303-PCM1741E/2K Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 3.6 V Sampling Rate: 100k Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 061303-PCM1741E/2K
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Sampling Rate: 100k
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - PCM1741E/2K - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO16

D/A Converter, 1 Func, Serial Input Loading, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1741E/2K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1741E/2K
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1741E/2K
IC DAC/AUDIO 24BIT 100K 16SSOP

IC DAC/AUDIO 24BIT 100K 16SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1741E/2K 768-PCM1741E/2K 061303-PCM1741E/2K PCM1741E/2K PCM1741E/2K
Product Name PCM1741 98dB SNR Stereo DAC 24BIT Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1741E/2K Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial, 3-WIRE I2S Serial
Package Type SSOP SOP; SSOP; 16-SSOP SOP; SSOP; SSOP16 SSOP
Resolution 24 bits
Unlock Full Specs
to access all available technical data