8-Bit, 100 MSPS, CommsDAC(TM) DAC Scalable Current Outputs between 2mA to 20mA 28-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1267203-THS5641AIPWR
Series: CommsDAC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Output Type: Current - Unbuffered
Operating Supply Voltage: 3 V ~ 5.5 V
Architecture: Current Source
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 3 V ~ 5.5 V
Resolution: 8
Settling Time: 35ns (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.1, ±0.05
Family Name: THS5641
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): HI5660/6IA; HI5660/6IAZ; HI5660/6IA-T;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
8 Bit Digital to Analog Converter 1 28-TSSOP
8-Bit 100MSPS DAC, Parallel Interface, 5V, 85C, TSSOP Product overview: THS5641AIPWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-THS5641AIPWR can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Parallel, 8 Bits Input Loading, 0.035us Settling Time, PDSO28
8 Bit Digital to Analog Converter 1 28-TSSOP
IC DAC 8BIT A-OUT 28TSSOP
IC DAC 8BIT A-OUT 28TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | THS5641AIPWR | 1267203-THS5641AIPWR | THS5641AIPWR-ND | 701-THS5641AIPWR | THS5641AIPWR | THS5641AIPWR | THS5641AIPWR | THS5641AIPWR |
| Product Name | THS5641A 8-Bit, 100 MSPS, CommsDAC(TM) DAC Scalable Current Outputs between 2mA to 20mA | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - THS5641AIPWR | Digital to Analog Converters (DAC) | 8-bit 5V TSSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | ||
| Package Type | SOIC,TSSOP | SSOP | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SOP; SSOP; TSSOP28 | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | 28-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| Dissipation | 100 milliwatts | 175 milliwatts |