The PCM2704 is a stereo audio DAC with a USB interface, supporting bus-powered or self-powered operation, and features a single-ended headphone output and S/PDIF output. It operates at sampling rates of 32, 44.1, and 48 kHz with a 16-bit delta-sigma architecture, delivering 98 dB SNR and dynamic range. The device includes an on-chip clock generator requiring a single 12-MHz clock source and supports USB 1.1 full-speed compliance with no dedicated driver required. It is packaged in a 28-pin SSOP and operates over a temperature range of -25°C to 85°C.
98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (Ext. ROM Interface) 28-SSOP -25 to 85
IC AUDIO 16BIT 48K 28SSOP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM2704DBRG4 | PCM2704DBRG4 |
| Product Name | PCM2704 98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (Ext. ROM Interface) | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Package Type | SSOP |