Texas Instruments PCM5100A 2VRMS DirectPath?, 100dB Audio Stereo DAC with 32-bit PCM5100APW

Description
2VRMS DirectPath?, 100dB Audio Stereo DAC with 32-bit 20-TSSOP -25 to 85
Request a Quote Datasheet
Description
2VRMS DirectPath?, 100dB Audio Stereo DAC with 32-bit 20-TSSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM5100A 2VRMS DirectPath?, 100dB Audio Stereo DAC with 32-bit - PCM5100APW - Texas Instruments
Dallas, TX, United States
PCM5100A 2VRMS DirectPath?, 100dB Audio Stereo DAC with 32-bit
PCM5100APW
PCM5100A 2VRMS DirectPath?, 100dB Audio Stereo DAC with 32-bit PCM5100APW
2VRMS DirectPath?, 100dB Audio Stereo DAC with 32-bit 20-TSSOP -25 to 85

2VRMS DirectPath?, 100dB Audio Stereo DAC with 32-bit 20-TSSOP -25 to 85

Buy Now Datasheet
Singapore, Singapore
32-bit 384kHz TSSOP Digital-to-Analog Converter IC
768-PCM5100APW
32-bit 384kHz TSSOP Digital-to-Analog Converter IC 768-PCM5100APW
32-bit 384kHz Stereo DAC, 100dB SNR, 2VRMS Out, I2S, TSSOP Product overview: PCM5100APW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 384kHz, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 32-bit, 384kHz, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM5100APW can be used for catalog matching and distributor lookup.

32-bit 384kHz Stereo DAC, 100dB SNR, 2VRMS Out, I2S, TSSOP Product overview: PCM5100APW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 384kHz, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 32-bit, 384kHz, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM5100APW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM5100APW - 888781-PCM5100APW - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM5100APW
888781-PCM5100APW
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM5100APW 888781-PCM5100APW
Manufacturer: Texas Instruments Win Source Part Number: 888781-PCM5100APW Series: DirectPath™ Operating Temperature Range: -25°C ~ 85°C Features: DAC, Audio 16 b, 24 b, 32 b 384k PCM 20-TSSOP Package: 20-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: PCM5100 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 70 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PCM5100APW-ND, 296-47193

Manufacturer: Texas Instruments
Win Source Part Number: 888781-PCM5100APW
Series: DirectPath™
Operating Temperature Range: -25°C ~ 85°C
Features: DAC, Audio 16 b, 24 b, 32 b 384k PCM 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: PCM5100
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 70
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PCM5100APW-ND, 296-47193

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM5100APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM5100APW
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM5100APW
IC DAC 16/24/32BIT 384K 20TSSOP

IC DAC 16/24/32BIT 384K 20TSSOP

Supplier's Site
ADC/DAC/Data Conversion >> ADC/DAC - Specialized - PCM5100APW - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
ADC/DAC/Data Conversion >> ADC/DAC - Specialized
PCM5100APW
ADC/DAC/Data Conversion >> ADC/DAC - Specialized PCM5100APW
1.65V~3.46V PCM TSSOP-20 ADC/DAC - Specialized ROHS

1.65V~3.46V PCM TSSOP-20 ADC/DAC - Specialized ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM5100APW 768-PCM5100APW 888781-PCM5100APW PCM5100APW PCM5100APW
Product Name PCM5100A 2VRMS DirectPath?, 100dB Audio Stereo DAC with 32-bit 32-bit 384kHz TSSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM5100APW Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose ADC/DAC/Data Conversion >> ADC/DAC - Specialized
Interface Type HW I2S, Serial PCM
Package Type TSSOP TSSOP SOP; SSOP; TSSOP; 20-TSSOP SSOP SSOP; TSSOP
Screening Level Catalog
Resolution 32 bits 32 bits 16 bits
Operating Temperature -25 C (-13 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 5962-9084501MPA - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
2 suppliers
AMC7812B Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7812BSRGCR - Texas Instruments
Specs
Package Type HTQFP,VQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
ADC10738 10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference - ADC10738CIWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
ADC088S102 8-Channel, 500 kSPS to 1 MSPS, 8-Bit A/D Converter - ADC088S102CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers