Texas Instruments PCM1755 106dB SNR Stereo DAC (S/W Control) PCM1755DBQ

Description
106dB SNR Stereo DAC (S/W Control) 16-SSOP -25 to 85
Request a Quote
Description
106dB SNR Stereo DAC (S/W Control) 16-SSOP -25 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCM1755 is a stereo digital-to-analog converter with 24-bit resolution, 106dB dynamic range, and 106dB SNR, typical, operating from a single 5-V supply. It supports sampling rates from 5kHz to 200kHz and system clocks of 128fs to 1152fs with auto-detect. The device is housed in a 16-lead SSOP package measuring 3.90mm by 4.90mm, with an operating temperature range of -40°C to 85°C. It includes a three-wire serial control port for register-write functions and supports I2S and left-justified audio data formats with selectable bit lengths of 16-bit, 18-bit, 20-bit, and 24-bit. The PCM1755 features a zero-flag output for L- and R-channel common output and is pin-compatible with other PCM175x devices except for pin 5.

Datasheet Summary
Powered by GS/AI

The PCM1755 is a stereo digital-to-analog converter with 24-bit resolution, 106dB dynamic range, and 106dB SNR, typical, operating from a single 5-V supply. It supports sampling rates from 5kHz to 200kHz and system clocks of 128fs to 1152fs with auto-detect. The device is housed in a 16-lead SSOP package measuring 3.90mm by 4.90mm, with an operating temperature range of -40°C to 85°C. It includes a three-wire serial control port for register-write functions and supports I2S and left-justified audio data formats with selectable bit lengths of 16-bit, 18-bit, 20-bit, and 24-bit. The PCM1755 features a zero-flag output for L- and R-channel common output and is pin-compatible with other PCM175x devices except for pin 5.

Suppliers

Company
Product
Description
Supplier Links
PCM1755 106dB SNR Stereo DAC (S/W Control) - PCM1755DBQ - Texas Instruments
Dallas, TX, United States
PCM1755 106dB SNR Stereo DAC (S/W Control)
PCM1755DBQ
PCM1755 106dB SNR Stereo DAC (S/W Control) PCM1755DBQ
106dB SNR Stereo DAC (S/W Control) 16-SSOP -25 to 85

106dB SNR Stereo DAC (S/W Control) 16-SSOP -25 to 85

Buy Now Datasheet
Singapore, Singapore
5V SSOP Digital-to-Analog Converter IC
768-PCM1755DBQ
5V SSOP Digital-to-Analog Converter IC 768-PCM1755DBQ
24-Bit 192kS/s Stereo Audio DAC, 106dB SNR, Serial, 5V, SSOP Product overview: PCM1755DBQ from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1755DBQ can be used for catalog matching and distributor lookup.

24-Bit 192kS/s Stereo Audio DAC, 106dB SNR, Serial, 5V, SSOP Product overview: PCM1755DBQ from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1755DBQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PCM1755DBQ - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO16

D/A Converter, 1 Func, Serial Input Loading, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1755DBQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1755DBQ
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1755DBQ
IC DAC/AUDIO 24BIT 200K 16SSOP

IC DAC/AUDIO 24BIT 200K 16SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1755DBQ 768-PCM1755DBQ PCM1755DBQ PCM1755DBQ
Product Name PCM1755 106dB SNR Stereo DAC (S/W Control) 5V SSOP Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial, 3-WIRE Serial
Unlock Full Specs
to access all available technical data