Texas Instruments PCM2707C Stereo Audio DAC with Full Speed USB Interface, Single-Ended Headphone Output, and S/PDIF PCM2707CPJTR

Description
Stereo Audio DAC with Full Speed USB Interface, Single-Ended Headphone Output, and S/PDIF 32-TQFP -25 to 85
Request a Quote Datasheet
Description
Stereo Audio DAC with Full Speed USB Interface, Single-Ended Headphone Output, and S/PDIF 32-TQFP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM2707C Stereo Audio DAC with Full Speed USB Interface, Single-Ended Headphone Output, and S/PDIF - PCM2707CPJTR - Texas Instruments
Dallas, TX, United States
PCM2707C Stereo Audio DAC with Full Speed USB Interface, Single-Ended Headphone Output, and S/PDIF
PCM2707CPJTR
PCM2707C Stereo Audio DAC with Full Speed USB Interface, Single-Ended Headphone Output, and S/PDIF PCM2707CPJTR
Stereo Audio DAC with Full Speed USB Interface, Single-Ended Headphone Output, and S/PDIF 32-TQFP -25 to 85

Stereo Audio DAC with Full Speed USB Interface, Single-Ended Headphone Output, and S/PDIF 32-TQFP -25 to 85

Buy Now Datasheet
Digital-to-Analog Converter IC - 768-PCM2707CPJTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Digital-to-Analog Converter IC
768-PCM2707CPJTR
Digital-to-Analog Converter IC 768-PCM2707CPJTR
Stereo Audio DAC with Full Speed USB Interface, Single-Ended Headphone Output, and S/PDIF 32-TQFP -25 to 85 Product overview: PCM2707CPJTR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM2707CPJTR can be used for catalog matching and distributor lookup.

Stereo Audio DAC with Full Speed USB Interface, Single-Ended Headphone Output, and S/PDIF 32-TQFP -25 to 85 Product overview: PCM2707CPJTR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM2707CPJTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM2707CPJTR - 1236430-PCM2707CPJTR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM2707CPJTR
1236430-PCM2707CPJTR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM2707CPJTR 1236430-PCM2707CPJTR
Manufacturer: Texas Instruments Win Source Part Number: 1236430-PCM2707CPJTR Packaging: Reel - TR Type: Audio Operating Temperature Range: -40°C ~ 125°C Package: 32-TQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 5V Data Interface: SPI, USB Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Family Name: PCM2707 Categories: Integrated Circuits (ICs) Sampling Rate: 48k Manufacturer Homepage: www.ti.com Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): WM9709CDS/R; WM9709CDS; CS4331-BS; Introduction Date: August 18, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1236430-PCM2707CPJTR
Packaging: Reel - TR
Type: Audio
Operating Temperature Range: -40°C ~ 125°C
Package: 32-TQFP Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V, 5V
Data Interface: SPI, USB
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Family Name: PCM2707
Categories: Integrated Circuits (ICs)
Sampling Rate: 48k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-TQFP (7x7)
Alternative Parts (Cross-Reference): WM9709CDS/R; WM9709CDS; CS4331-BS;
Introduction Date: August 18, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM2707CPJTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM2707CPJTR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM2707CPJTR
IC AUDIO 16BIT 48K 32TQFP

IC AUDIO 16BIT 48K 32TQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM2707CPJTR 768-PCM2707CPJTR 1236430-PCM2707CPJTR PCM2707CPJTR
Product Name PCM2707C Stereo Audio DAC with Full Speed USB Interface, Single-Ended Headphone Output, and S/PDIF Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM2707CPJTR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI; HID,SPI Serial, SPI, USB SPI; SPI, USB
Package Type TQFP TQFP QFP
Resolution 16 bits 16 bits
Unlock Full Specs
to access all available technical data