The PCM1865 is a 4-channel, 192-kHz audio ADC with software control via I²C or SPI, supporting differential and single-ended inputs up to 4.2-V RMS and 2.1-V RMS respectively. It features a programmable gain amplifier with -12 dB to +32 dB range, an integrated audio PLL, and energy-sense audio content detection for system wake-up. The device operates from a single 3.3-V supply with a power dissipation of less than 145 mW. It is housed in a TSSOP-30 package measuring 7.80 mm × 4.40 mm and supports an operating ambient temperature range of -40 °C to 125 °C. Pin footprint compatibility is maintained across the PCM186x family.
S/W Controlled, 110dB 4ch Audio ADC with Universal Front End 30-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 930146-PCM1865DBT
Operating Temperature Range: -40°C ~ 125°C
Features: ADC, Audio 24 b - I²C, SPI 30-TSSOP
Package: 30-TFSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: PCM1865
Categories: Integrated Circuits (ICs)
Case / Package: 30-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PCM1865DBT-ND, 296-48435
24-Bit 4-Ch Audio ADC, 110dB SNR, 192kS/s, I2C/SPI, 3.3V, TSSOP Product overview: PCM1865DBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.3V, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1865DBT can be used for catalog matching and distributor lookup.
IC ADC/AUDIO 24BIT 30TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1865DBT | 930146-PCM1865DBT | 768-PCM1865DBT | PCM1865DBT |
| Product Name | PCM1865 S/W Controlled, 110dB 4ch Audio ADC with Universal Front End | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1865DBT | 3.3V TSSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI; I2C | I2C, SPI, Serial | ||
| Package Type | TSSOP | SOP; SSOP; TSSOP; 30-TSSOP | TSSOP | |
| Screening Level | Catalog | |||
| Resolution | 24 bits | 24 bits |