The PCM1754 is a stereo digital-to-analog converter with 24-bit resolution, 106dB dynamic range, 106dB signal-to-noise ratio, and 0.002% THD+N, operating from a single 5-V supply with a typical full-scale output of 4VPP. It features 4× or 8× oversampling with a stop-band attenuation of -50dB and pass-band ripple of ±0.04dB, supporting sampling frequencies from 5kHz to 200kHz and system clocks of 128fs to 1152fs with autodetect. Hardware control is provided via I2S, 16-bit word, right-justified data format with 44.1kHz digital de-emphasis. The device is housed in a 16-lead SSOP package measuring 3.90mm × 4.90mm and operates from -40°C to 85°C.
106dB SNR Stereo DAC (H/W Control) 16-SSOP -25 to 85
Texas Instruments PCM1754DBQ DAC
Texas Instruments PCM1754DBQ DAC
Texas Instruments PCM1754DBQ DAC
24-bit 192KS/s Stereo Audio DAC, 106dB SNR, Serial Interface, 16-SSOP Product overview: PCM1754DBQ from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1754DBQ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082069-PCM1754DBQ
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 5V
Sampling Rate: 200k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC DAC/AUDIO 24BIT 200K 16SSOP
| Texas Instruments | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1754DBQ | 2494956 | 768-PCM1754DBQ | 082069-PCM1754DBQ | PCM1754DBQ |
| Product Name | PCM1754 106dB SNR Stereo DAC (H/W Control) | Digital to Analogue Converters | SSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1754DBQ | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | H/W | Serial, 3-WIRE | I2S | ||
| Package Type | SSOP | SSOP; VSSOP; VSSOP | SSOP | SOP; SSOP; 16-SSOP | SSOP |
| Screening Level | Catalog | ||||
| Resolution | 24 bits | 24 bits | 24 bits | ||
| Operating Temperature | -25 C (-13 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |