132dB SNR Highest Performance Stereo DAC (H/W Control) 28-SSOP -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 930143-PCM1794ADB
Operating Temperature Range: -25°C ~ 85°C
Features: DAC, Audio 24 b 200k I²S 28-SSOP
Package: 28-SSOP (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: PCM1794
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 47
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-33530-5, PCM1794ADB-ND, PCM1794ADBG4, PCM1794ADBG4-ND
24-bit 2-Ch DAC, 192KS/s, Serial, 5V, SSOP Product overview: PCM1794ADB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1794ADB can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Serial Input Loading, PDSO28
IC DAC/AUDIO 24BIT 200K 28SSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1794ADB | 930143-PCM1794ADB | 768-PCM1794ADB | PCM1794ADB | PCM1794ADB |
| Product Name | PCM1794A 132dB SNR Highest Performance Stereo DAC (H/W Control) | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1794ADB | 5V SSOP Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | H/W | Serial, 3-WIRE | Serial | ||
| Package Type | SSOP | SOP; SSOP; 28-SSOP | SSOP | SOP; SSOP; SSOP28 | SSOP |
| Screening Level | Catalog | ||||
| Resolution | 24 bits | 24 bits |