The PCM1801U is a single-chip, 16-bit stereo analog-to-digital converter with single-ended analog voltage inputs, designed for cost-sensitive consumer audio applications. It is packaged in a 14-pin SOIC with dimensions compatible with standard surface-mount assembly, and operates from a single 5 V supply. The device features a 64× oversampling delta-sigma modulator with an integrated antialiasing filter, supports sampling rates from 4 kHz to 48 kHz, and offers a typical signal-to-noise ratio of 93 dB and dynamic range of 93 dB. It includes a high-pass filter with a -3 dB point at 0.019f_S, supports I2S and left-justified data formats, and operates over a temperature range of -25°C to 85°C.
93dB SNR Stereo ADC with Single-Ended Inputs 14-SOIC
ADC, Delta-Sigma, 16-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDSO14
ADC, Delta-Sigma, 16-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDSO14
PCM1801 93DB SNR STEREO ADC WITH Product overview: PCM1801U from Burr-Brown (Texas Instruments) is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1801U can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026560-PCM1801U
Packaging: Tube/Rail
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Sampling Rate: 48k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC ADC/AUDIO 16BIT 48K 14SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1801U | PCM1801U | 768-PCM1801U | 026560-PCM1801U | PCM1801U |
| Product Name | PCM1801 93dB SNR Stereo ADC with Single-Ended Inputs | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1801U | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | Serial | Serial | Serial; Serial | ||
| Package Type | SOIC; SOIC14 | Bulk | SOIC; 14-SOIC | SOIC | |
| Packing Method | Tube; Tube | Bulk | Tube; Tube/Rail | Tube; Tube |