Manufacturer: Texas Instruments
Win Source Part Number: 812369-PCM1860QDBTRQ
Packaging: Reel
Type: ADC, Audio
Mounting Style: SMD
Sampling Rate (Per Second): 192k
Data Interface: I2C, SPI
Number of Channels: 2
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Supplier Device Package: 30-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 30-TFSOP
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V
Automotive 103dB 2-Channel Hardware-Controlled Audio ADC With Universal Front End 30-TSSOP -40 to 125 Product overview: PCM1860QDBTRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, Dual, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1860QDBTRQ1 can be used for catalog matching and distributor lookup.
IC ADC/AUDIO 24BIT 192K 30TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 812369-PCM1860QDBTRQ1 | 768-PCM1860QDBTRQ1 | PCM1860QDBTRQ1 |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1860QDBTRQ1 | Automotive Dual TSSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI; I2C; I2C, SPI |