Texas Instruments High-Performance Analog 8-bit 5.25V Digital-to-Analog Converter IC THS8134BCPHP

Description
8-Bit 80MSPS Triple DAC, Parallel Interface, 5.25V, HTQFP Product overview: THS8134BCPHP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.25V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 5.25V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-THS8134BCPHP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit 80MSPS Triple DAC, Parallel Interface, 5.25V, HTQFP Product overview: THS8134BCPHP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.25V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 5.25V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-THS8134BCPHP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5.25V Digital-to-Analog Converter IC
768-THS8134BCPHP
8-bit 5.25V Digital-to-Analog Converter IC 768-THS8134BCPHP
8-Bit 80MSPS Triple DAC, Parallel Interface, 5.25V, HTQFP Product overview: THS8134BCPHP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.25V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 5.25V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-THS8134BCPHP can be used for catalog matching and distributor lookup.

8-Bit 80MSPS Triple DAC, Parallel Interface, 5.25V, HTQFP Product overview: THS8134BCPHP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.25V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 5.25V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-THS8134BCPHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - THS8134BCPHP - 032166-THS8134BCPHP - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - THS8134BCPHP
032166-THS8134BCPHP
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - THS8134BCPHP 032166-THS8134BCPHP
Manufacturer: Texas Instruments Win Source Part Number: 032166-THS8134BCPHP Packaging: Tray Type: Video DAC Mounting: SMD (SMT) Data Interface: Parallel Resolution (Bits): 8 b Voltage Supply Source: Analog and Digital Family Name: THS8134 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-HTQFP (7x7) Supply Voltage - Operating: 3 V to 5.25 V Sampling Rate: 80M Alternative Parts (Cross-Reference): TMC3003R2C50T; TMC3503R2C50T; TMC3003R2C80; TMC3003R2C80T; Introduction Date: May 01, 1999 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032166-THS8134BCPHP
Packaging: Tray
Type: Video DAC
Mounting: SMD (SMT)
Data Interface: Parallel
Resolution (Bits): 8 b
Voltage Supply Source: Analog and Digital
Family Name: THS8134
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-HTQFP (7x7)
Supply Voltage - Operating: 3 V to 5.25 V
Sampling Rate: 80M
Alternative Parts (Cross-Reference): TMC3003R2C50T; TMC3503R2C50T; TMC3003R2C80; TMC3003R2C80T;
Introduction Date: May 01, 1999
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC 8 BIT 80MSPS DAC VID 48-HTQFP - THS8134BCPHP - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC 8 BIT 80MSPS DAC VID 48-HTQFP
THS8134BCPHP
IC 8 BIT 80MSPS DAC VID 48-HTQFP THS8134BCPHP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - THS8134BCPHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
THS8134BCPHP
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose THS8134BCPHP
IC VIDEO DAC 8BIT 80M 48HTQFP

IC VIDEO DAC 8BIT 80M 48HTQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-THS8134BCPHP 032166-THS8134BCPHP THS8134BCPHP THS8134BCPHP
Product Name 8-bit 5.25V Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - THS8134BCPHP IC 8 BIT 80MSPS DAC VID 48-HTQFP Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Parallel Parallel; Parallel
Package Type HTQFP QFP; TQFP; 48-HTQFP (7x7) TQFP QFP
Resolution 8 bits
Dissipation 710 milliwatts
Unlock Full Specs
to access all available technical data