113dB SNR Stereo DAC (S/W Control) 28-SSOP -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 061317-PCM1791ADB
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSD, PCM
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
D/A Converter, 1 Func, Serial Input Loading, PDSO28
D/A Converter, 1 Func, Serial Input Loading, PDSO28
24-bit 2-Ch DAC, 192kS/s, Serial/I2C, SSOP Product overview: PCM1791ADB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1791ADB can be used for catalog matching and distributor lookup.
IC DAC/AUDIO 24BIT 200K 28SSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1791ADB | 061317-PCM1791ADB | PCM1791ADB | 768-PCM1791ADB | PCM1791ADB |
| Product Name | PCM1791A 113dB SNR Stereo DAC (S/W Control) | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1791ADB | SSOP Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | SPI; I2C | DSD, PCM | Serial | Serial, 3-WIRE, I2C | |
| Package Type | SSOP | SOP; SSOP; 28-SSOP | SOP; SSOP; SSOP28 | SSOP | SSOP |
| Screening Level | Catalog | ||||
| Resolution | 24 bits | 24 bits | |||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) |