Texas Instruments PCM4202 118dB SNR Stereo Audio ADC PCM4202DBT

Description
118dB SNR Stereo Audio ADC 28-SSOP -10 to 70
Request a Quote
Description
118dB SNR Stereo Audio ADC 28-SSOP -10 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCM4202DBT is a high-performance stereo audio analog-to-digital converter (ADC) from Texas Instruments, designed for professional audio applications. It features a 24-bit linear PCM output with sampling rates up to 216kHz and supports 1-bit Direct Stream Digital (DSD) output at 64fS and 128fS. The device offers a dynamic range of 118dB for PCM output and 115dB for DSD output, with total harmonic distortion plus noise (THD+N) of -105dB and -102dB, respectively. This ADC includes two delta-sigma converters, a flexible audio serial port interface supporting various data formats, and additional features such as a linear-phase digital decimation filter and a digital high-pass filter for DC removal. It operates on a +5V analog supply and a +3.3V digital supply, with a typical power dissipation of 308mW at 48kHz sampling frequency. The PCM4202DBT is housed in a compact SSOP-28 package and is pin-compatible with the PCM1804, making it suitable for integration into existing designs.

Datasheet Summary
Powered by GS/AI

The PCM4202DBT is a high-performance stereo audio analog-to-digital converter (ADC) from Texas Instruments, designed for professional audio applications. It features a 24-bit linear PCM output with sampling rates up to 216kHz and supports 1-bit Direct Stream Digital (DSD) output at 64fS and 128fS. The device offers a dynamic range of 118dB for PCM output and 115dB for DSD output, with total harmonic distortion plus noise (THD+N) of -105dB and -102dB, respectively. This ADC includes two delta-sigma converters, a flexible audio serial port interface supporting various data formats, and additional features such as a linear-phase digital decimation filter and a digital high-pass filter for DC removal. It operates on a +5V analog supply and a +3.3V digital supply, with a typical power dissipation of 308mW at 48kHz sampling frequency. The PCM4202DBT is housed in a compact SSOP-28 package and is pin-compatible with the PCM1804, making it suitable for integration into existing designs.

Suppliers

Company
Product
Description
Supplier Links
PCM4202 118dB SNR Stereo Audio ADC - PCM4202DBT - Texas Instruments
Dallas, TX, United States
PCM4202 118dB SNR Stereo Audio ADC
PCM4202DBT
PCM4202 118dB SNR Stereo Audio ADC PCM4202DBT
118dB SNR Stereo Audio ADC 28-SSOP -10 to 70

118dB SNR Stereo Audio ADC 28-SSOP -10 to 70

Buy Now Datasheet
5V SSOP Analog-to-Digital Converter IC - 768-PCM4202DBT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V SSOP Analog-to-Digital Converter IC
768-PCM4202DBT
5V SSOP Analog-to-Digital Converter IC 768-PCM4202DBT
24-bit 216kS/s Stereo Audio ADC, 2 Ch, Serial, 5V, SSOP Product overview: PCM4202DBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM4202DBT can be used for catalog matching and distributor lookup.

24-bit 216kS/s Stereo Audio ADC, 2 Ch, Serial, 5V, SSOP Product overview: PCM4202DBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM4202DBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM4202DBT
026588-PCM4202DBT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM4202DBT 026588-PCM4202DBT
Manufacturer: Texas Instruments Win Source Part Number: 026588-PCM4202DBT Packaging: Reel - TR Type: ADC, Audio Mounting: SMD (SMT) Data Interface: DSP, PCM Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 1.65 V to 3.6 V, 5V Sampling Rate: 216k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026588-PCM4202DBT
Packaging: Reel - TR
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: DSP, PCM
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 1.65 V to 3.6 V, 5V
Sampling Rate: 216k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM4202DBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM4202DBT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM4202DBT
IC ADC/AUDIO 24BIT 216K 28SSOP

IC ADC/AUDIO 24BIT 216K 28SSOP

Supplier's Site
IC ADC STEREO 24BIT HP 28-SSOP - 815-PCM4202DBT - Utmel Electronic Limited
Hong Kong, China
IC ADC STEREO 24BIT HP 28-SSOP
815-PCM4202DBT
IC ADC STEREO 24BIT HP 28-SSOP 815-PCM4202DBT
IC ADC STEREO 24BIT HP 28-SSOP

IC ADC STEREO 24BIT HP 28-SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM4202DBT 768-PCM4202DBT 026588-PCM4202DBT PCM4202DBT 815-PCM4202DBT
Product Name PCM4202 118dB SNR Stereo Audio ADC 5V SSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM4202DBT Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose IC ADC STEREO 24BIT HP 28-SSOP
Interface Type H/W Serial DSP, PCM Serial; DSP, PCM
Package Type SSOP SSOP SOP; SSOP; 28-SSOP SSOP SSOP; 28-SSOP (0.209, 5.30mm Width)
Screening Level Catalog
Resolution 24 bits 24 bits 24 bits
Dissipation 308 milliwatts 408 milliwatts 408 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCWMX - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CIWMX - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
7 suppliers