The PCM4204 is a four-channel, high-performance analog-to-digital converter designed for professional and broadcast audio applications, supporting 24-bit PCM output up to 216kHz and 1-bit DSD output at 64x or 128x oversampling. It operates from a +5V analog and +3.3V digital power supply, with typical power dissipation of 600mW at 48kHz, 640mW at 96kHz, and 615mW at 192kHz. The device features a thermally-enhanced HTQFP-64 PowerPAD package, supports multiple audio data formats including I2S, left-justified, right-justified, and TDM, and includes digital high-pass filtering and channel clipping flags. Dynamic performance includes 118dB dynamic range and -105dB THD+N for PCM output, and 115dB dynamic range and -103dB THD+N for DSD output. The operating temperature range is -10°C to +70°C.
118dB SNR 4-Channel Audio ADC 64-HTQFP -10 to 70
24-Bit 4-Ch Audio ADC 216kS/s Serial HTQFP Product overview: PCM4204PAPR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM4204PAPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026589-PCM4204PAPR
Packaging: Reel - TR
Type: ADC, Audio
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 64-HTQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 216k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC ADC/AUDIO 24BIT 216K 64HTQFP
24 I2S HTQFP-64(10x10) ADC/DAC - Specialized ROHS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM4204PAPR | 768-PCM4204PAPR | 026589-PCM4204PAPR | PCM4204PAPR | PCM4204PAPR |
| Product Name | PCM4204 118dB SNR 4-Channel Audio ADC | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM4204PAPR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | ADC/DAC/Data Conversion >> ADC/DAC - Specialized |
| Interface Type | H/W | Serial | I2S | I2S | |
| Package Type | HTQFP | HTQFP | QFP; TQFP; 64-HTQFP (10x10) | QFP | QFP; TQFP |
| Screening Level | Catalog | ||||
| Resolution | 24 bits | 24 bits | 24 bits | ||
| Dissipation | 600 milliwatts | 736 milliwatts |