8-Bit, 30MSPS Single DAC 20-SOIC 0 to 70
8-Bit 30MS/s DAC, Parallel Interface, 5V, SOIC Product overview: TLC5602CDW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 5V, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLC5602CDW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 054981-TLC5602CDW
Packaging: Reel - TR
Type: Video DAC
Mounting: SMD (SMT)
Data Interface: Parallel
Resolution (Bits): 8 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 5V
Sampling Rate: 30M
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC VIDEO DAC 8BIT 30M 20SOIC
8-Bit, 30-MSPS Digital-to-Analog Converter (DAC) 20-SOIC 0 to 70
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC5602CDW | 768-TLC5602CDW | 054981-TLC5602CDW | TLC5602CDW | 815-TLC5602CDW |
| Product Name | TLC5602 8-Bit, 30MSPS Single DAC | 8-bit 5V SOIC Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLC5602CDW | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | 8-Bit, 30-MSPS Digital-to-Analog Converter (DAC) 20-SOIC 0 to 70 |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | |
| Package Type | SOIC | SOIC | SOIC; 20-SOIC | SOIC | SOIC; 20-SOIC (0.295, 7.50mm Width) |
| Screening Level | Catalog | ||||
| Resolution | 8 bits | 8 bits | 8 bits | ||
| Dissipation | 80 milliwatts |