Texas Instruments PCM2704C 98dB SNR Stereo Full Speed DAC with line-out & S/PDIF output, Bus/Self-powered (Ext. ROM Interface) PCM2704CDB

Description
98dB SNR Stereo Full Speed DAC with line-out & S/PDIF output, Bus/Self-powered (Ext. ROM Interface) 28-SSOP -25 to 85
Request a Quote Datasheet
Description
98dB SNR Stereo Full Speed DAC with line-out & S/PDIF output, Bus/Self-powered (Ext. ROM Interface) 28-SSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM2704C 98dB SNR Stereo Full Speed DAC with line-out & S/PDIF output, Bus/Self-powered (Ext. ROM Interface) - PCM2704CDB - Texas Instruments
Dallas, TX, United States
PCM2704C 98dB SNR Stereo Full Speed DAC with line-out & S/PDIF output, Bus/Self-powered (Ext. ROM Interface)
PCM2704CDB
PCM2704C 98dB SNR Stereo Full Speed DAC with line-out & S/PDIF output, Bus/Self-powered (Ext. ROM Interface) PCM2704CDB
98dB SNR Stereo Full Speed DAC with line-out & S/PDIF output, Bus/Self-powered (Ext. ROM Interface) 28-SSOP -25 to 85

98dB SNR Stereo Full Speed DAC with line-out & S/PDIF output, Bus/Self-powered (Ext. ROM Interface) 28-SSOP -25 to 85

Buy Now Datasheet
16-bit SSOP Digital-to-Analog Converter IC - 768-PCM2704CDB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit SSOP Digital-to-Analog Converter IC
768-PCM2704CDB
16-bit SSOP Digital-to-Analog Converter IC 768-PCM2704CDB
16-Bit 48KS/s Stereo DAC, 98dB SNR, USB, SPI, 28-SSOP Product overview: PCM2704CDB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM2704CDB can be used for catalog matching and distributor lookup.

16-Bit 48KS/s Stereo DAC, 98dB SNR, USB, SPI, 28-SSOP Product overview: PCM2704CDB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM2704CDB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM2704CDB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM2704CDB
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM2704CDB
IC AUDIO 16BIT 48K 28SSOP

IC AUDIO 16BIT 48K 28SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM2704CDB 768-PCM2704CDB PCM2704CDB
Product Name PCM2704C 98dB SNR Stereo Full Speed DAC with line-out & S/PDIF output, Bus/Self-powered (Ext. ROM Interface) 16-bit SSOP Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type HID SPI, USB, Serial
Package Type SSOP SSOP SSOP
Resolution 16 bits 16 bits
Unlock Full Specs
to access all available technical data