The PCM1803ADBR is a 20-pin SSOP stereo analog-to-digital converter with single-ended analog inputs, designed for consumer audio applications. It features a 24-bit delta-sigma modulator with 64× and 128× oversampling, supporting sampling rates from 16 kHz to 96 kHz, and operates with a 5-V analog supply and 3.3-V digital supply. The device provides 103 dB SNR and dynamic range, with THD+N of -95 dB, and supports multiple serial audio data formats including I2S and left- or right-justified. It includes an on-chip high-pass filter with a 0.84 Hz cutoff at 44.1 kHz and offers master or slave mode operation. The package measures 7.20 mm × 5.30 mm and is rated for operation from -40 °C to 85 °C.
103dB SNR Stereo ADC with Single-Ended Inputs 20-SSOP -40 to 85
24-Bit 103dB SNR Stereo ADC, 96kS/s, Serial, 2-Ch, SSOP Product overview: PCM1803ADBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1803ADBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026564-PCM1803ADBR
Packaging: Reel - TR
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: PCM1803
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V
Sampling Rate: 96k
Alternative Parts (Cross-Reference): CS5396-KSR; AK5357VT; ISL26132AVZ-T7A; AK5392-VS;
Introduction Date: June 06, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC ADC/AUDIO 24BIT 96K 20SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1803ADBR | 768-PCM1803ADBR | 026564-PCM1803ADBR | PCM1803ADBR |
| Product Name | PCM1803A 103dB SNR Stereo ADC with Single-Ended Inputs | SSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1803ADBR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | H/W | Serial | Serial; Serial | |
| Package Type | SSOP | SSOP | SOP; SSOP; 20-SSOP | SSOP |
| Screening Level | Catalog | |||
| Resolution | 24 bits | 24 bits | ||
| Dissipation | 60 milliwatts | 80 milliwatts |