The PCM2704 is a stereo audio DAC with a USB interface, Single-ended headphone output, and S/PDIF output, designed for USB audio applications. It operates in bus-powered (5 V) or self-powered (3.3 V) modes, accepts a 12 MHz clock, and supports sampling rates of 32, 44.1, and 48 kHz. The device features a 16-bit delta-sigma DAC with 98 dB SNR and dynamic range, THD+N of 0.025% into 32 Ω, and an analog low-pass filter. It includes a USB 1.1 full-speed controller certified by USB-IF, with no dedicated driver required. The PCM2704DBG4 variant is packaged in a 28-pin SSOP and operates over a temperature range of -25°C to 85°C.
98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (Ext. ROM Interface) 28-SSOP -25 to 85
IC AUDIO 16BIT 48K 28SSOP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM2704DBG4 | PCM2704DBG4 |
| Product Name | PCM2704 98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (Ext. ROM Interface) | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Package Type | SSOP |