10-Bit, 12.5 us DAC, Serial Input, Low Power 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1108380-TLC5615IDRG4
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: SPI
Reference Type: External
Settling Time: 12.5μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±0.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Test & Measurement, Sensing & Instrumentation, Consumer Electronics
10-Bit 75KS/s SPI DAC, 12.5us Settling, 5V, 8-SOIC Product overview: TLC5615IDRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLC5615IDRG4 can be used for catalog matching and distributor lookup.
10 Bit Digital to Analog Converter 1 8-SOIC
IC DAC 10BIT V-OUT 8SOIC
IC DAC 10BIT V-OUT 8SOIC
10 Bit Digital to Analog Converter 1 8-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC5615IDRG4 | 1108380-TLC5615IDRG4 | 701-TLC5615IDRG4 | TLC5615IDRG4-ND | TLC5615IDRG4 | TLC5615IDRG4 | TLC5615IDRG4 |
| Product Name | TLC5615 10-Bit, 12.5 us DAC, Serial Input, Low Power | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC5615IDRG4 | 5V SOIC Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC,VSSOP | SOIC; 8-SOIC | D | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 1 LSB | 1 LSB |