The PCM1803A is a single-ended, analog-input, 24-bit, 96-kHz stereo analog-to-digital converter fabricated in a small 20-pin SSOP package measuring 7.20mm by 5.30mm. It operates with a 5-V analog supply and a 3.3-V digital supply, supporting sampling rates from 16 kHz to 96 kHz and system clocks of 256fs, 384fs, 512fs, or 768fs. The device includes a delta-sigma modulator with ×64 or ×128 oversampling, a decimation filter with ±0.05dB pass-band ripple and -65dB stop-band attenuation, and an on-chip high-pass filter with a 0.84Hz cutoff at 44.1kHz. Typical performance includes 103dB SNR and -95dB THD+N. It supports master or slave mode with I2S, left-justified, or right-justified data formats. The device is rated for operation from -40°C to 85°C.
103dB SNR Stereo ADC with Single-Ended Inputs 20-SSOP -40 to 85
IC ADC/AUDIO 24BIT 96K 20SSOP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1803ADBG4 | PCM1803ADBG4 |
| Product Name | PCM1803A 103dB SNR Stereo ADC with Single-Ended Inputs | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | H/W | |
| Package Type | SSOP | SSOP |
| Screening Level | Catalog | |
| Resolution | 24 bits |