Texas Instruments PCM4202 118dB SNR Stereo Audio ADC PCM4202DBTG4

Description
118dB SNR Stereo Audio ADC 28-SSOP -10 to 70
Request a Quote Datasheet
Description
118dB SNR Stereo Audio ADC 28-SSOP -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM4202 118dB SNR Stereo Audio ADC - PCM4202DBTG4 - Texas Instruments
Dallas, TX, United States
PCM4202 118dB SNR Stereo Audio ADC
PCM4202DBTG4
PCM4202 118dB SNR Stereo Audio ADC PCM4202DBTG4
118dB SNR Stereo Audio ADC 28-SSOP -10 to 70

118dB SNR Stereo Audio ADC 28-SSOP -10 to 70

Buy Now Datasheet
SSOP Analog-to-Digital Converter IC - 768-PCM4202DBTG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Analog-to-Digital Converter IC
768-PCM4202DBTG4
SSOP Analog-to-Digital Converter IC 768-PCM4202DBTG4
24-Bit 216kS/s Stereo Audio ADC, 118dB SNR, Serial, 28-SSOP Product overview: PCM4202DBTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM4202DBTG4 can be used for catalog matching and distributor lookup.

24-Bit 216kS/s Stereo Audio ADC, 118dB SNR, Serial, 28-SSOP Product overview: PCM4202DBTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM4202DBTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM4202DBTG4
1087048-PCM4202DBTG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM4202DBTG4 1087048-PCM4202DBTG4
Manufacturer: Texas Instruments Win Source Part Number: 1087048-PCM4202DBTG4 Packaging: Reel - TR Type: ADC, Audio Data Interface: DSP, PCM Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 1.65 V to 3.6 V, 5V Sampling Rate: 216k Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1087048-PCM4202DBTG4
Packaging: Reel - TR
Type: ADC, Audio
Data Interface: DSP, PCM
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 1.65 V to 3.6 V, 5V
Sampling Rate: 216k
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM4202DBTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM4202DBTG4
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM4202DBTG4
IC ADC/AUDIO 24BIT 216K 28SSOP

IC ADC/AUDIO 24BIT 216K 28SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM4202DBTG4 768-PCM4202DBTG4 1087048-PCM4202DBTG4 PCM4202DBTG4
Product Name PCM4202 118dB SNR Stereo Audio ADC SSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM4202DBTG4 Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type H/W Serial DSP, PCM
Package Type SSOP SSOP SOP; SSOP; 28-SSOP SSOP
Screening Level Catalog
Resolution 24 bits 24 bits
Dissipation 308 milliwatts 408 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1189020-AMC1106E05DWVR - Win Source Electronics
Specs
Interface Type Serial; Serial
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
ADC104S051 4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC104S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
9 suppliers
ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers