94dB SNR Stereo DAC with Programmable PLL&VCXO 24-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 061300-PCM1740E/2K
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 5V
Sampling Rate: 96k
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
D/A Converter, 1 Func, Serial Input Loading, PDSO24
94dB SNR Stereo DAC with Programmable PLL&VCXO 24-SSOP Product overview: PCM1740E/2K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1740E/2K can be used for catalog matching and distributor lookup.
IC DAC/AUDIO 24BIT 96K 24SSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1740E/2K | 061300-PCM1740E/2K | PCM1740E/2K | 768-PCM1740E/2K | PCM1740E/2K |
| Product Name | PCM1740 94dB SNR Stereo DAC with Programmable PLL&VCXO | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1740E/2K | SSOP Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | I2S | Serial | Serial, 3-WIRE | ||
| Package Type | SOP; SSOP; 24-SSOP | SOP; SSOP; SSOP24 | SSOP | SSOP | |
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel | Tape Reel; Bulk; Tape & Reel (TR),Bulk |