Texas Instruments THS8136 Triple 10-Bit 180-MSPS Graphics and Video DAC THS8136IPHP

Description
Triple 10-Bit 180-MSPS Graphics and Video DAC 48-HTQFP -40 to 85
Request a Quote Datasheet
Description
Triple 10-Bit 180-MSPS Graphics and Video DAC 48-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS8136 Triple 10-Bit 180-MSPS Graphics and Video DAC - THS8136IPHP - Texas Instruments
Dallas, TX, United States
THS8136 Triple 10-Bit 180-MSPS Graphics and Video DAC
THS8136IPHP
THS8136 Triple 10-Bit 180-MSPS Graphics and Video DAC THS8136IPHP
Triple 10-Bit 180-MSPS Graphics and Video DAC 48-HTQFP -40 to 85

Triple 10-Bit 180-MSPS Graphics and Video DAC 48-HTQFP -40 to 85

Buy Now Datasheet
Digital-to-Analog Converter IC - 768-THS8136IPHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Digital-to-Analog Converter IC
768-THS8136IPHP
Digital-to-Analog Converter IC 768-THS8136IPHP
Triple 10-bit 180MSPS DAC, Parallel Interface, HTQFP Product overview: THS8136IPHP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-THS8136IPHP can be used for catalog matching and distributor lookup.

Triple 10-bit 180MSPS DAC, Parallel Interface, HTQFP Product overview: THS8136IPHP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-THS8136IPHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - THS8136IPHP - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.015us Settling Time, PQFP48

D/A Converter, 1 Func, Parallel, Word Input Loading, 0.015us Settling Time, PQFP48

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - THS8136IPHP
144609-THS8136IPHP
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - THS8136IPHP 144609-THS8136IPHP
Manufacturer: Texas Instruments Win Source Part Number: 144609-THS8136IPHP Packaging: Tray Type: Video DAC Mounting: SMD (SMT) Data Interface: Parallel Resolution (Bits): 10 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-HTQFP (7x7) Supply Voltage - Operating: 1.65 V to 1.95 V, 3 V to 3.6 V Sampling Rate: 180M Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 144609-THS8136IPHP
Packaging: Tray
Type: Video DAC
Mounting: SMD (SMT)
Data Interface: Parallel
Resolution (Bits): 10 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-HTQFP (7x7)
Supply Voltage - Operating: 1.65 V to 1.95 V, 3 V to 3.6 V
Sampling Rate: 180M
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - THS8136IPHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
THS8136IPHP
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose THS8136IPHP
IC VIDEO DAC 10BIT 180M 48HTQFP

IC VIDEO DAC 10BIT 180M 48HTQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number THS8136IPHP 768-THS8136IPHP THS8136IPHP 144609-THS8136IPHP THS8136IPHP
Product Name THS8136 Triple 10-Bit 180-MSPS Graphics and Video DAC Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - THS8136IPHP Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Parallel Parallel Parallel; Parallel
Package Type HTQFP QFP; TQFP; HTQFP48 QFP; TQFP; 48-HTQFP (7x7) QFP
Resolution 10 bits
Unlock Full Specs
to access all available technical data