123dB SNR Stereo DAC (S/W Control) 28-SSOP -25 to 85
24-Bit 192kS/s Stereo DAC, 123dB SNR, Serial, 5V, SSOP Product overview: PCM1796DBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1796DBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026557-PCM1796DBR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSD, PCM
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: PCM1796
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 200k
Alternative Parts (Cross-Reference): PCM1796DBRG4; PCM1796DB;
Introduction Date: December 16, 2003
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
D/A Converter, 1 Func, Serial Input Loading, PDSO28
IC DAC/AUDIO 24BIT 200K 28SSOP
IC DAC 24BIT STER 192KHZ 28-SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | PCM1796DBR | 768-PCM1796DBR | 026557-PCM1796DBR | PCM1796DBR | PCM1796DBR | 815-PCM1796DBR |
| Product Name | PCM1796 123dB SNR Stereo DAC (S/W Control) | 5V SSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1796DBR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | IC DAC 24BIT STER 192KHZ 28-SSOP | |
| Interface Type | SPI; I2C | Serial, 3-WIRE | DSD, PCM | Serial | Serial; DSD, PCM | |
| Package Type | SSOP | SSOP | SOP; SSOP; 28-SSOP | SOP; SSOP; SSOP28 | SSOP | SSOP; 28-SSOP (0.209, 5.30mm Width) |
| Screening Level | Catalog | |||||
| Resolution | 24 bits | 24 bits | 24 bits | |||
| Operating Temperature | -25 C (-13 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |