Texas Instruments TLC5615 10-Bit, 12.5 us DAC, Serial Input, Low Power TLC5615CDRG4

Description
10-Bit, 12.5 us DAC, Serial Input, Low Power 8-SOIC 0 to 70
Request a Quote Datasheet
Description
10-Bit, 12.5 us DAC, Serial Input, Low Power 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5615 10-Bit, 12.5 us DAC, Serial Input, Low Power - TLC5615CDRG4 - Texas Instruments
Dallas, TX, United States
TLC5615 10-Bit, 12.5 us DAC, Serial Input, Low Power
TLC5615CDRG4
TLC5615 10-Bit, 12.5 us DAC, Serial Input, Low Power TLC5615CDRG4
10-Bit, 12.5 us DAC, Serial Input, Low Power 8-SOIC 0 to 70

10-Bit, 12.5 us DAC, Serial Input, Low Power 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V SOIC Digital-to-Analog Converter IC
768-TLC5615CDRG4
5V SOIC Digital-to-Analog Converter IC 768-TLC5615CDRG4
10-Bit 75KS/s SPI DAC, 12.5us Settling, 5V, 1-Ch, 8-SOIC Product overview: TLC5615CDRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLC5615CDRG4 can be used for catalog matching and distributor lookup.

10-Bit 75KS/s SPI DAC, 12.5us Settling, 5V, 1-Ch, 8-SOIC Product overview: TLC5615CDRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLC5615CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC5615CDRG4
212994-TLC5615CDRG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC5615CDRG4 212994-TLC5615CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 212994-TLC5615CDRG4 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: SPI Reference Type: External Settling Time: 12.5μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1 (Max), ±0.1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 212994-TLC5615CDRG4
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: SPI
Reference Type: External
Settling Time: 12.5μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±0.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC DAC 10BIT SRL-IN V-OUT 8-SOIC - 815-TLC5615CDRG4 - Utmel Electronic Limited
Hong Kong, China
IC DAC 10BIT SRL-IN V-OUT 8-SOIC
815-TLC5615CDRG4
IC DAC 10BIT SRL-IN V-OUT 8-SOIC 815-TLC5615CDRG4
IC DAC 10BIT SRL-IN V-OUT 8-SOIC

IC DAC 10BIT SRL-IN V-OUT 8-SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number TLC5615CDRG4 768-TLC5615CDRG4 212994-TLC5615CDRG4 815-TLC5615CDRG4
Product Name TLC5615 10-Bit, 12.5 us DAC, Serial Input, Low Power 5V SOIC Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC5615CDRG4 IC DAC 10BIT SRL-IN V-OUT 8-SOIC
Interface Type Serial; SPI SPI SPI; SPI SPI; SPI
Package Type PDIP,SOIC,VSSOP D SOIC; 8-SOIC SOIC; SOIC
Screening Level Catalog
Resolution 10 bits 10 bits 1.25 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADS1218 24-Bit, 780 SPS ADC w/FLASH Memory, 8 CH, Vref, Buffer, 2 IDACs, Serial Out, Digital I/O, Low Power - ADS1218Y/250G4 - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TQFP
Screening Level Catalog
View Details
3 suppliers
Digital to Analog Converters (DAC) - DAC122S085CIMM-NS - Quarktwin Technology Ltd.
Specs
Package Type SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Bulk; Bulk
Resolution 12 bits
View Details
2 suppliers
TLV5638M 12-Bit, 1 or 3.5 us DAC Serial Input, Dual DAC, Pgrmable Int. Ref., Settling Time, Pwr Consumption - 5962-9957601QPA - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CDIP,LCCC
Screening Level Military
View Details
DAC5670-SP 14-Bit, 2.4 GSPS Digital-to-Analog Converter - 5962-0724701VXA - Texas Instruments
Specs
Interface Type Parallel
Package Type CBGA
Screening Level Space
View Details