The PCM1753 is a stereo 24-bit, 192-kHz sampling digital-to-analog converter with a typical SNR of 106 dB and a full-scale output of 4 Vₗₗ. It operates from a single 5-V supply and features a 16-lead SSOP package measuring 3.90 mm by 4.90 mm. The device supports sampling frequencies from 5 kHz to 200 kHz and system clocks of 128fₛ to 1152fₛ with auto-detect. It is rated for operation from -40 °C to 85 °C and includes hardware control via I²S with 44.1 kHz digital de-emphasis.
106dB SNR Stereo DAC (S/W Control) 16-SSOP -25 to 85
24-Bit Stereo DAC IC, 192kHz, Serial Interface, 5V, SSOP Product overview: PCM1753DBQG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 192kHz, 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 192kHz, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1753DBQG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1236384-PCM1753DBQG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1753DBQG4 | 768-PCM1753DBQG4 | 1236384-PCM1753DBQG4 |
| Product Name | PCM1753 106dB SNR Stereo DAC (S/W Control) | 192kHz 5V SSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1753DBQG4 |
| Interface Type | SPI | Serial, 3-WIRE | |
| Package Type | SSOP | SSOP | |
| Screening Level | Catalog | ||
| Resolution | 24 bits | 24 bits |