Texas Instruments PCM1738 117dB SNR Stereo DAC PCM1738E

Description
117dB SNR Stereo DAC 28-SSOP
Request a Quote Datasheet
Description
117dB SNR Stereo DAC 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1738 117dB SNR Stereo DAC - PCM1738E - Texas Instruments
Dallas, TX, United States
PCM1738 117dB SNR Stereo DAC
PCM1738E
PCM1738 117dB SNR Stereo DAC PCM1738E
117dB SNR Stereo DAC 28-SSOP

117dB SNR Stereo DAC 28-SSOP

Buy Now Datasheet
Singapore, Singapore
Digital-to-Analog Converter IC
768-PCM1738E
Digital-to-Analog Converter IC 768-PCM1738E
PCM1738 117DB SNR STEREO DAC Product overview: PCM1738E from Burr-Brown (Texas Instruments) is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1738E can be used for catalog matching and distributor lookup.

PCM1738 117DB SNR STEREO DAC Product overview: PCM1738E from Burr-Brown (Texas Instruments) is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1738E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PCM1738E - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO28

D/A Converter, 1 Func, Serial Input Loading, PDSO28

Supplier's Site Datasheet
 - PCM1738E - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO28

D/A Converter, 1 Func, Serial Input Loading, PDSO28

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1738E
045651-PCM1738E
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1738E 045651-PCM1738E
Manufacturer: Texas Instruments Win Source Part Number: 045651-PCM1738E Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 200k Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 045651-PCM1738E
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1738E 768-PCM1738E PCM1738E 045651-PCM1738E
Product Name PCM1738 117dB SNR Stereo DAC Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1738E
Interface Type I2S Serial I2S
Package Type Bulk SOP; SSOP; SSOP28 SOP; SSOP; 28-SSOP
Packing Method Bulk Tube; Tube Tube; Tube/Rail
Unlock Full Specs
to access all available technical data