Texas Instruments PCM1728 106dB SNR Stereo DAC PCM1728E

Description
106dB SNR Stereo DAC 28-SSOP
Request a Quote Datasheet
Description
106dB SNR Stereo DAC 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1728 106dB SNR Stereo DAC - PCM1728E - Texas Instruments
Dallas, TX, United States
PCM1728 106dB SNR Stereo DAC
PCM1728E
PCM1728 106dB SNR Stereo DAC PCM1728E
106dB SNR Stereo DAC 28-SSOP

106dB SNR Stereo DAC 28-SSOP

Buy Now Datasheet
5V SSOP Digital-to-Analog Converter IC - 768-PCM1728E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V SSOP Digital-to-Analog Converter IC
768-PCM1728E
5V SSOP Digital-to-Analog Converter IC 768-PCM1728E
24-Bit 106dB Stereo DAC, 96kS/s, Serial, 5V, SSOP Product overview: PCM1728E from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1728E can be used for catalog matching and distributor lookup.

24-Bit 106dB Stereo DAC, 96kS/s, Serial, 5V, SSOP Product overview: PCM1728E from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1728E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PCM1728E - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO28

D/A Converter, 1 Func, Serial Input Loading, PDSO28

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1728E
026531-PCM1728E
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1728E 026531-PCM1728E
Manufacturer: Texas Instruments Win Source Part Number: 026531-PCM1728E Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 5V Sampling Rate: 96k Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026531-PCM1728E
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 5V
Sampling Rate: 96k
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1728E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1728E
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1728E
IC DAC/AUDIO 24BIT 96K 28SSOP

IC DAC/AUDIO 24BIT 96K 28SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1728E 768-PCM1728E PCM1728E 026531-PCM1728E PCM1728E
Product Name PCM1728 106dB SNR Stereo DAC 5V SSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1728E Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial Serial I2S
Package Type SSOP SOP; SSOP; SSOP28 SOP; SSOP; 28-SSOP SSOP
Resolution 24 bits
Unlock Full Specs
to access all available technical data