Texas Instruments PCM2705 98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (S/W Control) PCM2705DB

Description
98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (S/W Control) 28-SSOP -25 to 85
Request a Quote
Description
98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (S/W Control) 28-SSOP -25 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCM2705DB is a single-chip USB stereo audio DAC from Texas Instruments, designed for applications requiring a USB audio interface. It supports sampling rates of 32, 44.1, and 48 kHz and features a 16-bit delta-sigma DAC architecture. The device includes an on-chip clock generator and a USB interface that complies with USB 1.1 specifications, allowing for easy integration without the need for dedicated device drivers. This DAC provides a single-ended headphone output and an S/PDIF output, making it suitable for various audio applications, including USB audio interface boxes and consumer audio products. It operates on a single power supply, with bus-powered operation at 5 V and self-powered operation at 3.3 V. The PCM2705DB exhibits low total harmonic distortion plus noise (THD+N) of 0.012% at bus-powered conditions and a signal-to-noise ratio (SNR) of 98 dB, ensuring high-quality audio performance. Engineers considering this product should note its compact 28-pin SSOP package, which facilitates space-efficient designs. The device is particularly well-suited for projects that require reliable USB audio functionality with minimal external components.

Datasheet Summary
Powered by GS/AI

The PCM2705DB is a single-chip USB stereo audio DAC from Texas Instruments, designed for applications requiring a USB audio interface. It supports sampling rates of 32, 44.1, and 48 kHz and features a 16-bit delta-sigma DAC architecture. The device includes an on-chip clock generator and a USB interface that complies with USB 1.1 specifications, allowing for easy integration without the need for dedicated device drivers. This DAC provides a single-ended headphone output and an S/PDIF output, making it suitable for various audio applications, including USB audio interface boxes and consumer audio products. It operates on a single power supply, with bus-powered operation at 5 V and self-powered operation at 3.3 V. The PCM2705DB exhibits low total harmonic distortion plus noise (THD+N) of 0.012% at bus-powered conditions and a signal-to-noise ratio (SNR) of 98 dB, ensuring high-quality audio performance. Engineers considering this product should note its compact 28-pin SSOP package, which facilitates space-efficient designs. The device is particularly well-suited for projects that require reliable USB audio functionality with minimal external components.

Suppliers

Company
Product
Description
Supplier Links
PCM2705 98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (S/W Control) - PCM2705DB - Texas Instruments
Dallas, TX, United States
PCM2705 98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (S/W Control)
PCM2705DB
PCM2705 98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (S/W Control) PCM2705DB
98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (S/W Control) 28-SSOP -25 to 85

98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (S/W Control) 28-SSOP -25 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM2705DB
026573-PCM2705DB
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM2705DB 026573-PCM2705DB
Manufacturer: Texas Instruments Win Source Part Number: 026573-PCM2705DB Packaging: Tube/Rail Type: Audio Mounting: SMD (SMT) Data Interface: SPI, USB Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 48k Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026573-PCM2705DB
Packaging: Tube/Rail
Type: Audio
Mounting: SMD (SMT)
Data Interface: SPI, USB
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 48k
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - PCM2705DB - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO28

D/A Converter, 1 Func, Serial Input Loading, PDSO28

Supplier's Site Datasheet
 - PCM2705DB - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO28

D/A Converter, 1 Func, Serial Input Loading, PDSO28

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM2705DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM2705DB
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM2705DB
IC AUDIO 16BIT 48K 28SSOP

IC AUDIO 16BIT 48K 28SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM2705DB 026573-PCM2705DB PCM2705DB PCM2705DB
Product Name PCM2705 98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (S/W Control) Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM2705DB Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI; SPI, USB Serial
Unlock Full Specs
to access all available technical data

Similar Products

ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCWM - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC082S021 2 Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC082S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADS1201 High Dynamic Range Delta-Sigma Modulator - ADS1201U/1K - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
5 suppliers
8-bit Analog-to-Digital Converter IC - 700-ADC0816CCN/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type PDIP
Resolution 8 bits
View Details
5 suppliers