The PCM4220 is a two-channel, 24-bit, 216kHz sampling analog-to-digital converter designed for professional audio applications, featuring differential voltage inputs, an on-chip voltage reference, and support for I2S, left-justified, and TDM data formats in master or slave mode. It is packaged in a TQFP-48, RoHS-compliant form factor, with an operating temperature range of -40°C to 85°C. Typical power dissipation is 305mW at 48kHz, 330mW at 96kHz, and 340mW at 192kHz, with a dynamic range of 123dB A-weighted and 135dB channel separation. The device supports sampling rates from 8kHz to 216kHz and includes digital high-pass filtering and low group delay or classic decimation filter options.
123dB SNR Stereo Audio ADC with PCM output 48-TQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1236479-PCM4220PFBR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
24-bit 216kS/s Stereo Audio ADC, 123dB SNR, TQFP Product overview: PCM4220PFBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM4220PFBR can be used for catalog matching and distributor lookup.
IC ADC/AUDIO 24BIT 216K 48TQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM4220PFBR | 1236479-PCM4220PFBR | 768-PCM4220PFBR | PCM4220PFBR |
| Product Name | PCM4220 123dB SNR Stereo Audio ADC with PCM output | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM4220PFBR | Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | H/W | Serial | ||
| Package Type | TQFP | TQFP | QFP | |
| Screening Level | Catalog | |||
| Resolution | 24 bits | 24 bits |