Manufacturer: Texas Instruments
Win Source Part Number: 791566-PCM1704U-K/2K
Series: SoundPlus
Packaging: Reel package
Type: DAC, Audio
Operating Temperature Range: -25°C ~ 85°C
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: ±5V
Data Interface: Serial
Resolution (Bits): 24 b
Part Status: Obsolete(EOL)
Family Name: PCM1704
Categories: Integrated Circuits (ICs)
Sampling Rate: 96k
Manufacturer Package: 20-SO
Alternative Parts (Cross-Reference): PCM1704U-K; PCM1795DBR; PCM1795DB;
Introduction Date: April 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
120dB SNR Stereo DAC with BiCMOS Advanced Sign Magnitude Architecture 20-SO Product overview: PCM1704U-K/2K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1704U-K/2K can be used for catalog matching and distributor lookup.
IC DAC/AUDIO 24BIT 96K 20SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 791566-PCM1704U-K/2K | 768-PCM1704U-K/2K | PCM1704U-K/2K |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1704U-K/2K | Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial; Serial | Serial | |
| Package Type | SOIC | SOP | SOIC |
| Packing Method | Tape Reel; Reel package | Tape Reel; Tape & Reel (TR) |