Texas Instruments PCM2702 105dB SNR Stereo USB2.0 FS DAC with line-out (Self-powered) PCM2702E/2K

Description
105dB SNR Stereo USB2.0 FS DAC with line-out (Self-powered) 28-SSOP
Request a Quote Datasheet
Description
105dB SNR Stereo USB2.0 FS DAC with line-out (Self-powered) 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM2702 105dB SNR Stereo USB2.0 FS DAC with line-out (Self-powered) - PCM2702E/2K - Texas Instruments
Dallas, TX, United States
PCM2702 105dB SNR Stereo USB2.0 FS DAC with line-out (Self-powered)
PCM2702E/2K
PCM2702 105dB SNR Stereo USB2.0 FS DAC with line-out (Self-powered) PCM2702E/2K
105dB SNR Stereo USB2.0 FS DAC with line-out (Self-powered) 28-SSOP

105dB SNR Stereo USB2.0 FS DAC with line-out (Self-powered) 28-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM2702E/2K
140458-PCM2702E/2K
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM2702E/2K 140458-PCM2702E/2K
Manufacturer: Texas Instruments Win Source Part Number: 140458-PCM2702E/2K Packaging: Reel - TR Type: Audio Mounting: SMD (SMT) Data Interface: USB Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 48k Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 140458-PCM2702E/2K
Packaging: Reel - TR
Type: Audio
Mounting: SMD (SMT)
Data Interface: USB
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 48k
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SSOP Digital-to-Analog Converter IC - 768-PCM2702E/2K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Digital-to-Analog Converter IC
768-PCM2702E/2K
SSOP Digital-to-Analog Converter IC 768-PCM2702E/2K
105dB SNR Stereo USB2.0 FS DAC with line-out (Self-powered) 28-SSOP Product overview: PCM2702E/2K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM2702E/2K can be used for catalog matching and distributor lookup.

105dB SNR Stereo USB2.0 FS DAC with line-out (Self-powered) 28-SSOP Product overview: PCM2702E/2K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM2702E/2K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PCM2702E/2K - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, 12us Settling Time, PDSO28

D/A Converter, 1 Func, Serial Input Loading, 12us Settling Time, PDSO28

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM2702E/2K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM2702E/2K
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM2702E/2K
IC AUDIO 16BIT 48K 28SSOP

IC AUDIO 16BIT 48K 28SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM2702E/2K 140458-PCM2702E/2K 768-PCM2702E/2K PCM2702E/2K PCM2702E/2K
Product Name PCM2702 105dB SNR Stereo USB2.0 FS DAC with line-out (Self-powered) Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM2702E/2K SSOP Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type USB Serial, USB Serial
Package Type SOP; SSOP; 28-SSOP SSOP SOP; SSOP; SSOP28 SSOP
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel Tape Reel; Bulk; Tape & Reel (TR),Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCN - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
Specs
Package Type QFP
Packing Method Bulk; Bulk
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC08D500CIYB/S7002952 - Quarktwin Technology Ltd.
Specs
Package Type QFP; 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
2 suppliers