Texas Instruments PCM1851 101dB SNR Stereo ADC with 6x2 channel MUX and PGA PCM1851PJT

Description
101dB SNR Stereo ADC with 6x2 channel MUX and PGA 32-TQFP -40 to 85
Request a Quote Datasheet
Description
101dB SNR Stereo ADC with 6x2 channel MUX and PGA 32-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1851 101dB SNR Stereo ADC with 6x2 channel MUX and PGA - PCM1851PJT - Texas Instruments
Dallas, TX, United States
PCM1851 101dB SNR Stereo ADC with 6x2 channel MUX and PGA
PCM1851PJT
PCM1851 101dB SNR Stereo ADC with 6x2 channel MUX and PGA PCM1851PJT
101dB SNR Stereo ADC with 6x2 channel MUX and PGA 32-TQFP -40 to 85

101dB SNR Stereo ADC with 6x2 channel MUX and PGA 32-TQFP -40 to 85

Buy Now Datasheet
Analog-to-Digital Converter IC - 768-PCM1851PJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog-to-Digital Converter IC
768-PCM1851PJT
Analog-to-Digital Converter IC 768-PCM1851PJT
24-Bit 96kS/s Stereo ADC, 104dB SNR, 12-Ch MUX, I2C/Serial, TQFP Product overview: PCM1851PJT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1851PJT can be used for catalog matching and distributor lookup.

24-Bit 96kS/s Stereo ADC, 104dB SNR, 12-Ch MUX, I2C/Serial, TQFP Product overview: PCM1851PJT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1851PJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1851PJT
1236418-PCM1851PJT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1851PJT 1236418-PCM1851PJT
Manufacturer: Texas Instruments Win Source Part Number: 1236418-PCM1851PJT Packaging: Tray Type: ADC, Audio Operating Temperature Range: -40°C ~ 85°C Package: 32-TQFP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 3.6 V, 4.5 V ~ 5.5 V Data Interface: I2C, Serial Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Family Name: PCM1851 Categories: Integrated Circuits (ICs) Sampling Rate: 96k Manufacturer Homepage: www.ti.com Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): PCM1851PJTRG4; PCM1851PJTR; PCM1851PJTG4; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 1236418-PCM1851PJT
Packaging: Tray
Type: ADC, Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 32-TQFP
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.6 V, 4.5 V ~ 5.5 V
Data Interface: I2C, Serial
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: PCM1851
Categories: Integrated Circuits (ICs)
Sampling Rate: 96k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-TQFP (7x7)
Alternative Parts (Cross-Reference): PCM1851PJTRG4; PCM1851PJTR; PCM1851PJTG4;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1851PJT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1851PJT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1851PJT
IC ADC/AUDIO 24BIT 96K 32TQFP

IC ADC/AUDIO 24BIT 96K 32TQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1851PJT 768-PCM1851PJT 1236418-PCM1851PJT PCM1851PJT
Product Name PCM1851 101dB SNR Stereo ADC with 6x2 channel MUX and PGA Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1851PJT Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type I2C, Serial Serial; I2C; I2C, Serial
Package Type TQFP QFP
Resolution 24 bits
Dissipation 208 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

AMC7812B Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7812BSRGCT - Texas Instruments
Specs
Package Type HTQFP,VQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1228131-AMC3306M05DWER - Win Source Electronics
Specs
Interface Type Serial; Serial
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMTX - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
 - ADC08234BIN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; DIP14
Packing Method Tube; Tube
View Details
3 suppliers