Texas Instruments Dual 9 GHz Digital-to-Analog Converter IC PDAC38RF82AAV

Description
Dual-Channel, 14-Bit, 9-GSPS, 1x-24x Interpolating, 6 & 9 GHz PLL Digital-to-Analog Converter (DAC) 144-FCBGA -40 to 85 Product overview: PDAC38RF82AAV from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9 GHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 9 GHz, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PDAC38RF82AAV can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual-Channel, 14-Bit, 9-GSPS, 1x-24x Interpolating, 6 & 9 GHz PLL Digital-to-Analog Converter (DAC) 144-FCBGA -40 to 85 Product overview: PDAC38RF82AAV from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9 GHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 9 GHz, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PDAC38RF82AAV can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 9 GHz Digital-to-Analog Converter IC - 768-PDAC38RF82AAV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 9 GHz Digital-to-Analog Converter IC
768-PDAC38RF82AAV
Dual 9 GHz Digital-to-Analog Converter IC 768-PDAC38RF82AAV
Dual-Channel, 14-Bit, 9-GSPS, 1x-24x Interpolating, 6 & 9 GHz PLL Digital-to-Analog Converter (DAC) 144-FCBGA -40 to 85 Product overview: PDAC38RF82AAV from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9 GHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 9 GHz, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PDAC38RF82AAV can be used for catalog matching and distributor lookup.

Dual-Channel, 14-Bit, 9-GSPS, 1x-24x Interpolating, 6 & 9 GHz PLL Digital-to-Analog Converter (DAC) 144-FCBGA -40 to 85 Product overview: PDAC38RF82AAV from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9 GHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 9 GHz, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PDAC38RF82AAV can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PDAC38RF82AAV - 1223275-PDAC38RF82AAV - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PDAC38RF82AAV
1223275-PDAC38RF82AAV
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PDAC38RF82AAV 1223275-PDAC38RF82AAV
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1223275-PDAC38RF82AA V Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: FCBGA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Number of DAC Channels: 2

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1223275-PDAC38RF82AAV
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: FCBGA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Number of DAC Channels: 2

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-PDAC38RF82AAV 1223275-PDAC38RF82AAV
Product Name Dual 9 GHz Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PDAC38RF82AAV
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data