The THS5641AIDWG4 is an 8-bit digital-to-analog converter (DAC) designed for high-speed applications, supporting update rates of up to 100 MSPS. It features a signal-to-noise and distortion ratio (SINAD) of 50 dB at 5 MHz, with integral nonlinearity (INL) and differential nonlinearity (DNL) both at 0.25 LSB. The device operates on a supply voltage range of 3 V to 5.5 V and has a power dissipation of 100 mW, with a sleep mode that reduces power consumption to 17 mW. This DAC provides a full-scale differential output current adjustable from 2 mA to 20 mA, making it suitable for both single-ended and differential applications. It includes an on-chip 1.2 V reference and supports both straight binary and two's complement input formats. The THS5641AIDWG4 is available in 28-pin SOIC and TSSOP packages and is characterized for operation over an industrial temperature range of -40°C to 85°C.
8-Bit, 100 MSPS, CommsDAC(TM) DAC Scalable Current Outputs between 2mA to 20mA 28-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1267200-THS5641AIDWG
Series: CommsDAC
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SOIC (0.295", 7.50mm Width)
Output Type: Current - Unbuffered
Operating Supply Voltage: 3 V ~ 5.5 V
Architecture: Current Source
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 3 V ~ 5.5 V
Resolution: 8
Settling Time: 35ns (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.1, ±0.05
Family Name: THS5641
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): AD9731-703F; AD97310713F:62; AD9731-703D;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
D/A Converter, 1 Func, Parallel, 8 Bits Input Loading, 0.035us Settling Time, PDSO28
8-Bit 100MSPS DAC, Parallel Interface, 28-SOIC Product overview: THS5641AIDWG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-THS5641AIDWG4 can be used for catalog matching and distributor lookup.
8 Bit Digital to Analog Converter 1 28-SOIC
8 Bit Digital to Analog Converter 1 28-SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | THS5641AIDWG4 | 1267200-THS5641AIDWG4 | THS5641AIDWG4 | 768-THS5641AIDWG4 | THS5641AIDWG4 |
| Product Name | THS5641A 8-Bit, 100 MSPS, CommsDAC(TM) DAC Scalable Current Outputs between 2mA to 20mA | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - THS5641AIDWG4 | 8-bit SOIC Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel | |
| Package Type | SOIC,TSSOP | SOIC | SOP; SOP28 | SOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) |
| Screening Level | Catalog | ||||
| Resolution | 8 bits | 8 bits | 8 bits | ||
| Dissipation | 100 milliwatts | 175 milliwatts |