The TLC5615IDGK is a 10-bit voltage output digital-to-analog converter with a 3-wire serial interface, operating from a single 5V supply. It is housed in an 8-pin VSSOP package and characterized for operation from -40°C to +85°C. The device features a monotonic output, a settling time of 12.5 µs to 0.5 LSB, and a maximum power consumption of 1.75 mW. The output voltage range is twice the reference voltage, with high-impedance reference inputs. It supports SPI, QSPI, and Microwire protocols.
10-Bit, 12.5 us DAC, Serial Input, Low Power 8-VSSOP -40 to 85
10 Bit Digital to Analog Converter 1 8-VSSOP
10-Bit 1-Ch DAC, 75kS/s, SPI, VSSOP, 5V Product overview: TLC5615IDGK from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLC5615IDGK can be used for catalog matching and distributor lookup.
Win Source Part Number: 1099640-TLC5615IDGK
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Tube
Standard Package: 80
Mounting: SMD (SMT)
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 10
Data Interface: SPI
Reference Type: External
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Settling Time: 12.5µs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±0.1
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): TLC5615CDGKR; TLC5615CDGK; TLC5615CDGKG4;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TLC5615IDGK-ND,296-3
Base Product Number: TLC5615
IC DAC 10BIT V-OUT 8VSSOP
10 Bit Digital to Analog Converter 1 8-VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC5615IDGK | 296-34368-5-ND | 701-TLC5615IDGK | 1099640-TLC5615IDGK | TLC5615IDGK | TLC5615IDGK |
| Product Name | TLC5615 10-Bit, 12.5 us DAC, Serial Input, Low Power | Digital to Analog Converters (DAC) | 5V Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC,VSSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | VSSOP | SSOP | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |
| Screening Level | Catalog | |||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | ||
| INL | 1 LSB |