The PCM1862 is a 2-channel, 192-kHz audio ADC with single-ended 2.1-Vrms full-scale input and integrated programmable gain amplifier (PGA) supporting fixed gains of 0 dB, 12 dB, and 32 dB. It operates from a single 3.3-V supply with power dissipation less than 85 mW, and features an integrated audio PLL, energy sense detector for automatic wake/sleep, and hardware control. The device is packaged in a 30-pin TSSOP with a body size of 7.80 mm × 4.40 mm and operates over an ambient temperature range of -40°C to 125°C.
Single-Ended, 2Vrms Analog Input, 24-Bit, 192 kHz Stereo ADC 30-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1087013-PCM1862DBTR
Packaging: Reel - TR
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: I2C, SPI
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: PCM1862
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 30-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Sampling Rate: 192k
Alternative Parts (Cross-Reference): PCM1862QDBTRQ1; PCM1862DBT;
Introduction Date: November 11, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
103-dB, 2-channel, software-controlled,
24Bit 3V~3.6V TSSOP-30-4.4mm Analog To Digital Converters (ADCs) ROHS
IC ADC/AUDIO 24BIT 192K 30TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1862DBTR | 1087013-PCM1862DBTR | 768-PCM1862DBTR | PCM1862DBTR | PCM1862DBTR |
| Product Name | PCM1862 Single-Ended, 2Vrms Analog Input, 24-Bit, 192 kHz Stereo ADC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1862DBTR | Dual TSSOP Analog-to-Digital Converter IC | ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI; I2C; I2C, SPI | I2C; I2C | |||
| Package Type | SOP; SSOP; TSSOP; 30-TSSOP | SSOP; TSSOP | |||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |