The PCM2705C is a stereo audio digital-to-analog converter with USB 2.0 full-speed interface, supporting 32 kHz, 44.1 kHz, and 48 kHz sampling rates. It features a single-ended headphone output, S/PDIF digital output, and a 16-bit delta-sigma DAC with 98 dB SNR and dynamic range. The device operates in either bus-powered (5 V) or self-powered (3.3 V) modes. It includes a serial peripheral interface (SPI) for programmable USB descriptors and is housed in a 28-pin SSOP package measuring 5.30 mm × 10.20 mm. Operating temperature ranges from -25°C to 85°C.
98dB SNR Stereo Full Speed DAC with line-out and S/PDIF output, Bus/Self-powered (S/W Control) 28-SSOP -25 to 85
IC AUDIO 16BIT 48K 28SSOP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM2705CDB | PCM2705CDB |
| Product Name | PCM2705C 98dB SNR Stereo Full Speed DAC with line-out and S/PDIF output, Bus/Self-powered (S/W Control) | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI; HID,SPI |