The PCM1793 is a monolithic CMOS stereo digital-to-analog converter with 24-bit resolution, differential voltage output of 3.2 V p-p, and dynamic range of 113 dB, housed in a 28-lead SSOP package operating from -25°C to 85°C. It supports sampling frequencies from 10 kHz to 200 kHz with system clocks of 128, 192, 256, 384, 512, or 768 × fS, and accepts 16-, 20-, or 24-bit audio data in standard, I²S, or left-justified formats. The device operates with a 5-V analog supply and 3.3-V digital supply, features 8× oversampling digital filtering with stop-band attenuation of -82 dB, and includes soft mute and zero flags for each output.
113dB SNR Stereo DAC (H/W Control) 28-SSOP -25 to 85
IC DAC/AUDIO 24BIT 200K 28SSOP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1793DBG4 | PCM1793DBG4 |
| Product Name | PCM1793 113dB SNR Stereo DAC (H/W Control) | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | H/W | |
| Package Type | SSOP | SSOP |
| Screening Level | Catalog | |
| Resolution | 24 bits |