THS8200-EP is a triple 11-bit digital-to-analog converter system designed for converting digital component video and PC graphics signals to analog output. It is housed in an 80-pin HTQFP package with dimensions of 135.9 mm length, 76.2 mm width, and 18.7 mm height, and operates over a temperature range of -40°C to 85°C. The device supports all standard and nonstandard video formats up to 205 MSPS, including HDTV 1080i and 720p, with built-in interpolation, color space conversion, and programmable sync insertion for SMPTE and VESA formats. Output compliance levels can be set for 700 mV or 1.3 V, and CGMS data insertion is supported. The DACs maintain full 11-bit resolution for video data regardless of sync insertion mode.
Enhanced Product Triple 10-Bit All Format Video DAC 80-HTQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 084533-THS8200IPFPEP
Packaging: Tray
Type: Video DAC
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 10 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-HTQFP (12x12)
Supply Voltage - Operating: 1.65 V to 2 V, 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
THS8200-EP Enhanced Product Triple 10-Bit All Format Video DAC
DAC 3-CH 11-bit 80-Pin HTQFP EP Tray Product overview: THS8200IPFPEP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-THS8200IPFPEP can be used for catalog matching and distributor lookup.
IC VIDEO DAC 10BIT 80HTQFP
IC VIDEO DAC 10BIT 80HTQFP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | THS8200IPFPEP | 084533-THS8200IPFPEP | THS8200IPFPEP | 768-THS8200IPFPEP | THS8200IPFPEP | 815-THS8200IPFPEP |
| Product Name | THS8200-EP Enhanced Product Triple 10-Bit All Format Video DAC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - THS8200IPFPEP | Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | IC VIDEO DAC 10BIT 80HTQFP | |
| Package Type | HTQFP | QFP; TQFP; 80-HTQFP (12x12) | QFP; TQFP; HTQFP80 | HTQFP EP | QFP | QFP; 80-TQFP Exposed Pad |
| Screening Level | HiRel Enhanced Product | |||||
| Resolution | 10 bits | 11 bits | 10 bits | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Interface Type | Serial; Serial | Serial (I2C) | Serial; I2C; Serial |