113dB SNR Stereo DAC 24-TSSOP -40 to 85
D/A Converter, 1 Func, Serial Input Loading, PDSO24
D/A Converter, 1 Func, Serial Input Loading, PDSO24
24-bit 2-Ch Delta-Sigma DAC, 192kS/s, Serial/I2C/SPI, TSSOP Product overview: PCM1789PW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1789PW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1236395-PCM1789PW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC DAC/AUDIO 24BIT 192K 24TSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1789PW | PCM1789PW | 768-PCM1789PW | 1236395-PCM1789PW | PCM1789PW |
| Product Name | PCM1789 113dB SNR Stereo DAC | TSSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1789PW | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | SPI; I2C; SPI,I2C,H/W | Serial | Serial, 3-WIRE, I2C, SPI | ||
| Package Type | TSSOP | SOP; SSOP; TSSOP24 | TSSOP | SSOP | |
| Screening Level | Catalog | ||||
| Resolution | 24 bits | 24 bits |