Texas Instruments PCM1770 98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) PCM1770PW

Description
98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) 16-TSSOP 0 to 70
Request a Quote Datasheet
Description
98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) 16-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1770 98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) - PCM1770PW - Texas Instruments
Dallas, TX, United States
PCM1770 98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control)
PCM1770PW
PCM1770 98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) PCM1770PW
98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) 16-TSSOP 0 to 70

98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) 16-TSSOP 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1770PW
026542-PCM1770PW
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1770PW 026542-PCM1770PW
Manufacturer: Texas Instruments Win Source Part Number: 026542-PCM1770PW Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 1.6 V to 3.6 V Sampling Rate: 50k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026542-PCM1770PW
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 1.6 V to 3.6 V
Sampling Rate: 50k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - PCM1770PW - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO16

D/A Converter, 1 Func, Serial Input Loading, PDSO16

Supplier's Site Datasheet
Singapore, Singapore
3.6V TSSOP Digital-to-Analog Converter IC
768-PCM1770PW
3.6V TSSOP Digital-to-Analog Converter IC 768-PCM1770PW
24-Bit Stereo DAC, 98dB SNR, 48kS/s, Serial, 1.6-3.6V, TSSOP Product overview: PCM1770PW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 3.6V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1770PW can be used for catalog matching and distributor lookup.

24-Bit Stereo DAC, 98dB SNR, 48kS/s, Serial, 1.6-3.6V, TSSOP Product overview: PCM1770PW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 3.6V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1770PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1770PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1770PW
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1770PW
IC DAC/AUDIO 24BIT 50K 16TSSOP

IC DAC/AUDIO 24BIT 50K 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1770PW 026542-PCM1770PW PCM1770PW 768-PCM1770PW PCM1770PW
Product Name PCM1770 98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1770PW 3.6V TSSOP Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI I2S Serial Serial, 3-WIRE
Package Type TSSOP,VQFN SOP; SSOP; TSSOP; 16-TSSOP SOP; SSOP; TSSOP16 TSSOP SSOP
Screening Level Catalog
Resolution 24 bits 24 bits
Unlock Full Specs
to access all available technical data