The PCM5102-Q1 is an automotive-grade stereo digital-to-analog converter with a 2.1-V RMS centered output and integrated Audio PLL, designed for applications requiring pop-free operation and no external DC-blocking capacitors. It is housed in a 20-pin TSSOP package measuring 6.95 mm in thickness, with an operating temperature range of -40°C to 105°C. The device supports sample rates from 8 kHz to 384 kHz and accepts 16-, 24-, and 32-bit audio data in I2S or left-justified formats. It is AEC-Q100 qualified with Device Temperature Grade 2, HBM ESD Class H2, and CDM ESD Class C3B. The part operates from a single 3.3-V supply for both analog and digital domains, and includes an integrated negative charge pump for low-impedance load driving.
Automotive Catalog 112dB Stereo DAC with 2VRMS output and Integrated Audio PLL 20-TSSOP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 124031-PCM5102TPWRQ1
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: PCM
Resolution (Bits): 16 b, 24 b, 32 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 105°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Sampling Rate: 384k
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Automotive Catalog 112dB Stereo DAC with 2VRMS output and Integrated Audio PLL 20-TSSOP -40 to 105 Product overview: PCM5102TPWRQ1 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Automotive, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM5102TPWRQ1 can be used for catalog matching and distributor lookup.
IC DAC 16/24/32BIT 384K 20TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM5102TPWRQ1 | 124031-PCM5102TPWRQ1 | 768-PCM5102TPWRQ1 | PCM5102TPWRQ1 |
| Product Name | PCM5102-Q1 Automotive Catalog 112dB Stereo DAC with 2VRMS output and Integrated Audio PLL | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM5102TPWRQ1 | Automotive TSSOP Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | PCM | I2S, Serial, 3-WIRE | ||
| Package Type | SOP; SSOP; TSSOP; 20-TSSOP | TSSOP | SSOP | |
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |