Texas Instruments PCM56 Series Input 16-Bit Monolithic Digital-to-Analog Converter PCM56U/1KG4

Description
Series Input 16-Bit Monolithic Digital-to-Analog Converter 16-SOIC
Request a Quote Datasheet
Description
Series Input 16-Bit Monolithic Digital-to-Analog Converter 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM56 Series Input 16-Bit Monolithic Digital-to-Analog Converter - PCM56U/1KG4 - Texas Instruments
Dallas, TX, United States
PCM56 Series Input 16-Bit Monolithic Digital-to-Analog Converter
PCM56U/1KG4
PCM56 Series Input 16-Bit Monolithic Digital-to-Analog Converter PCM56U/1KG4
Series Input 16-Bit Monolithic Digital-to-Analog Converter 16-SOIC

Series Input 16-Bit Monolithic Digital-to-Analog Converter 16-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM56U/1KG4
930159-PCM56U/1KG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM56U/1KG4 930159-PCM56U/1KG4
Manufacturer: Texas Instruments Win Source Part Number: 930159-PCM56U/1KG4 Operating Temperature Range: -25°C ~ 70°C Features: DAC, Audio 16 b - PCM 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PCM56 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 930159-PCM56U/1KG4
Operating Temperature Range: -25°C ~ 70°C
Features: DAC, Audio 16 b - PCM 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PCM56
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM56U/1KG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM56U/1KG4
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM56U/1KG4
IC DAC/AUDIO 16BIT 16SOIC

IC DAC/AUDIO 16BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM56U/1KG4 930159-PCM56U/1KG4 PCM56U/1KG4
Product Name PCM56 Series Input 16-Bit Monolithic Digital-to-Analog Converter Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM56U/1KG4 Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type SOIC; 16-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

TLV320DAC3100-Q1 Low-Power Stereo Audio DAC With Audio Processing . - 6PA3100IRHBRQ1 - Texas Instruments
Specs
Interface Type I2C
Package Type VQFN
Screening Level Automotive
View Details
4 suppliers
ADC101C027 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Function - ADC101C027CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC08038CMJ - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
Packing Method Tube; Tube
Resolution 8 bits
View Details
2 suppliers