Texas Instruments PCM5100 100dB Stereo DAC with 2VRMS output and Integrated Audio PLL PCM5100PWR

Description
100dB Stereo DAC with 2VRMS output and Integrated Audio PLL 20-TSSOP -25 to 85
Request a Quote Datasheet
Description
100dB Stereo DAC with 2VRMS output and Integrated Audio PLL 20-TSSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM5100 100dB Stereo DAC with 2VRMS output and Integrated Audio PLL - PCM5100PWR - Texas Instruments
Dallas, TX, United States
PCM5100 100dB Stereo DAC with 2VRMS output and Integrated Audio PLL
PCM5100PWR
PCM5100 100dB Stereo DAC with 2VRMS output and Integrated Audio PLL PCM5100PWR
100dB Stereo DAC with 2VRMS output and Integrated Audio PLL 20-TSSOP -25 to 85

100dB Stereo DAC with 2VRMS output and Integrated Audio PLL 20-TSSOP -25 to 85

Buy Now Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM5100PWR - 061330-PCM5100PWR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM5100PWR
061330-PCM5100PWR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM5100PWR 061330-PCM5100PWR
Manufacturer: Texas Instruments Win Source Part Number: 061330-PCM5100PWR Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: PCM Resolution (Bits): 16 b, 24 b, 32 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Sampling Rate: 384k Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 061330-PCM5100PWR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: PCM
Resolution (Bits): 16 b, 24 b, 32 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Sampling Rate: 384k
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit TSSOP Digital-to-Analog Converter IC
768-PCM5100PWR
32-bit TSSOP Digital-to-Analog Converter IC 768-PCM5100PWR
32-bit Stereo DAC, 384kS/s, 100dB SNR, 2VRMS, Serial, 20-TSSOP Product overview: PCM5100PWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 32-bit, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM5100PWR can be used for catalog matching and distributor lookup.

32-bit Stereo DAC, 384kS/s, 100dB SNR, 2VRMS, Serial, 20-TSSOP Product overview: PCM5100PWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 32-bit, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM5100PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM5100PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM5100PWR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM5100PWR
IC DAC 16/24/32BIT 384K 20TSSOP

IC DAC 16/24/32BIT 384K 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM5100PWR 061330-PCM5100PWR 768-PCM5100PWR PCM5100PWR
Product Name PCM5100 100dB Stereo DAC with 2VRMS output and Integrated Audio PLL Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM5100PWR 32-bit TSSOP Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type PCM Serial, 3-WIRE
Package Type SOP; SSOP; TSSOP; 20-TSSOP TSSOP SSOP
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Operating Temperature -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC0819CCV - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCV - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCN - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC10D040 Dual 10-Bit, 40 MSPS, 267 mW A/D Converter - ADC10D040CIVS/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers